Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F5360PC02

Description
536 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
536 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F5360PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F5360PC02-ND
Chassis Mount Resistors RER45F5360PC02-ND
536 Ohms ±1% 10W Wirewound Chassis Mount Resistor

536 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 536 OHM 10W 1% AXIAL LUGS - RER45F5360PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 10W 1% AXIAL LUGS
RER45F5360PC02
RES 536 OHM 10W 1% AXIAL LUGS RER45F5360PC02
RES 536ohm 10W 1% AXIAL LUGS

RES 536ohm 10W 1% AXIAL LUGS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER45F5360PC02-ND RER45F5360PC02
Product Name Chassis Mount Resistors RES 536 OHM 10W 1% AXIAL LUGS
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box Axial Leads
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers