Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F52R3MCSL

Description
52.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
52.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F52R3MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 10 watts at 25 °C, the resistor has a resistance value of 52.3 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER45F52R3MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 10 watts at 25 °C, the resistor has a resistance value of 52.3 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F52R3MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F52R3MCSL-ND
Chassis Mount Resistors RER45F52R3MCSL-ND
52.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

52.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 52.3 OHM 10W 1% AXIAL LUGS - RER45F52R3MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 10W 1% AXIAL LUGS
RER45F52R3MCSL
RES 52.3 OHM 10W 1% AXIAL LUGS RER45F52R3MCSL
RES 52.3ohm 10W 1% AXIAL LUGS

RES 52.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F52R3MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F52R3MCSL
Chassis Mount Resistors RER45F52R3MCSL
RES CHAS MNT 52.3 OHM 1% 10W

RES CHAS MNT 52.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F52R3MCSL-ND RER45F52R3MCSL RER45F52R3MCSL
Product Name Chassis Mount Resistors RES 52.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details