Vishay Intertechnology, Inc. RES 4.64 OHM 10W 1% AXIAL LUGS RER45F4R64RCSL

Description
RES 4.64ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.64ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 10W 1% AXIAL LUGS - RER45F4R64RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 10W 1% AXIAL LUGS
RER45F4R64RCSL
RES 4.64 OHM 10W 1% AXIAL LUGS RER45F4R64RCSL
RES 4.64ohm 10W 1% AXIAL LUGS

RES 4.64ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4R64RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4R64RCSL-ND
Chassis Mount Resistors RER45F4R64RCSL-ND
4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F4R64RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4R64RCSL
Chassis Mount Resistors RER45F4R64RCSL
RES CHAS MNT 4.64 OHM 1% 10W

RES CHAS MNT 4.64 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4R64RCSL RER45F4R64RCSL-ND RER45F4R64RCSL
Product Name RES 4.64 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details