Vishay Intertechnology, Inc. RES 46.4 OHM 10W 1% AXIAL LUGS RER45F46R4RCSL

Description
RES 46.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 46.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 10W 1% AXIAL LUGS - RER45F46R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 10W 1% AXIAL LUGS
RER45F46R4RCSL
RES 46.4 OHM 10W 1% AXIAL LUGS RER45F46R4RCSL
RES 46.4ohm 10W 1% AXIAL LUGS

RES 46.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F46R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F46R4RCSL-ND
Chassis Mount Resistors RER45F46R4RCSL-ND
46.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

46.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F46R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F46R4RCSL
Chassis Mount Resistors RER45F46R4RCSL
RES CHAS MNT 46.4 OHM 1% 10W

RES CHAS MNT 46.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F46R4RCSL RER45F46R4RCSL-ND RER45F46R4RCSL
Product Name RES 46.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details