Vishay Intertechnology, Inc. RES 464 OHM 10W 1% AXIAL LUGS RER45F4640PCSL

Description
RES 464ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 464ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 10W 1% AXIAL LUGS - RER45F4640PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 10W 1% AXIAL LUGS
RER45F4640PCSL
RES 464 OHM 10W 1% AXIAL LUGS RER45F4640PCSL
RES 464ohm 10W 1% AXIAL LUGS

RES 464ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4640PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4640PCSL-ND
Chassis Mount Resistors RER45F4640PCSL-ND
464 Ohms ±1% 10W Wirewound Chassis Mount Resistor

464 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F4640PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4640PCSL
Chassis Mount Resistors RER45F4640PCSL
RES CHAS MNT 464 OHM 1% 10W

RES CHAS MNT 464 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4640PCSL RER45F4640PCSL-ND RER45F4640PCSL
Product Name RES 464 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers