Vishay Intertechnology, Inc. RES 45.3 OHM 10W 1% AXIAL LUGS RER45F45R3RCSL

Description
RES 45.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 45.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 10W 1% AXIAL LUGS - RER45F45R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 10W 1% AXIAL LUGS
RER45F45R3RCSL
RES 45.3 OHM 10W 1% AXIAL LUGS RER45F45R3RCSL
RES 45.3ohm 10W 1% AXIAL LUGS

RES 45.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F45R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F45R3RCSL-ND
Chassis Mount Resistors RER45F45R3RCSL-ND
45.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

45.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F45R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F45R3RCSL
Chassis Mount Resistors RER45F45R3RCSL
RES CHAS MNT 45.3 OHM 1% 10W

RES CHAS MNT 45.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F45R3RCSL RER45F45R3RCSL-ND RER45F45R3RCSL
Product Name RES 45.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details