Vishay Precision Group Chassis Mount Resistors RER45F4000RC02

Description
400 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
400 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F4000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4000RC02-ND
Chassis Mount Resistors RER45F4000RC02-ND
400 Ohms ±1% 10W Wirewound Chassis Mount Resistor

400 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 400 OHM 10W 1% AXIAL LUGS - RER45F4000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 10W 1% AXIAL LUGS
RER45F4000RC02
RES 400 OHM 10W 1% AXIAL LUGS RER45F4000RC02
RES 400ohm 10W 1% AXIAL LUGS

RES 400ohm 10W 1% AXIAL LUGS

Supplier's Site
Enh-10 400 1% Rer45F4000R C02 Vishay - 89C0002 - Newark, An Avnet Company
Chicago, IL, United States
Enh-10 400 1% Rer45F4000R C02 Vishay
89C0002
Enh-10 400 1% Rer45F4000R C02 Vishay 89C0002
ENH-10 400 1% RER45F4000R C02

ENH-10 400 1% RER45F4000R C02

Supplier's Site
Chassis Mount Resistors - RER45F4000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4000RC02
Chassis Mount Resistors RER45F4000RC02
RES CHAS MNT 400 OHM 1% 10W

RES CHAS MNT 400 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER45F4000RC02-ND RER45F4000RC02 89C0002 RER45F4000RC02
Product Name Chassis Mount Resistors RES 400 OHM 10W 1% AXIAL LUGS Enh-10 400 1% Rer45F4000R C02 Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details