Vishay Intertechnology, Inc. RES 3 OHM 10W 1% AXIAL LUGS RER45F3R00RCSL

Description
RES 3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 10W 1% AXIAL LUGS - RER45F3R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 10W 1% AXIAL LUGS
RER45F3R00RCSL
RES 3 OHM 10W 1% AXIAL LUGS RER45F3R00RCSL
RES 3ohm 10W 1% AXIAL LUGS

RES 3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3R00RCSL-ND
Chassis Mount Resistors RER45F3R00RCSL-ND
3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3R00RCSL
Chassis Mount Resistors RER45F3R00RCSL
RES CHAS MNT 3 OHM 1% 10W

RES CHAS MNT 3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3R00RCSL RER45F3R00RCSL-ND RER45F3R00RCSL
Product Name RES 3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers