Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3650RCSL

Description
365 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
365 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3650RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3650RCSL-ND
Chassis Mount Resistors RER45F3650RCSL-ND
365 Ohms ±1% 10W Wirewound Chassis Mount Resistor

365 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 365 OHM 10W 1% AXIAL LUGS - RER45F3650RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 10W 1% AXIAL LUGS
RER45F3650RCSL
RES 365 OHM 10W 1% AXIAL LUGS RER45F3650RCSL
RES 365ohm 10W 1% AXIAL LUGS

RES 365ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3650RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3650RCSL
Chassis Mount Resistors RER45F3650RCSL
RES CHAS MNT 365 OHM 1% 10W

RES CHAS MNT 365 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3650RCSL-ND RER45F3650RCSL RER45F3650RCSL
Product Name Chassis Mount Resistors RES 365 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details