Vishay Intertechnology, Inc. RES 340 OHM 10W 1% AXIAL LUGS RER45F3400RCSL

Description
RES 340ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 340ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 10W 1% AXIAL LUGS - RER45F3400RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 10W 1% AXIAL LUGS
RER45F3400RCSL
RES 340 OHM 10W 1% AXIAL LUGS RER45F3400RCSL
RES 340ohm 10W 1% AXIAL LUGS

RES 340ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3400RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3400RCSL-ND
Chassis Mount Resistors RER45F3400RCSL-ND
340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3400RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3400RCSL
Chassis Mount Resistors RER45F3400RCSL
RES CHAS MNT 340 OHM 1% 10W

RES CHAS MNT 340 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3400RCSL RER45F3400RCSL-ND RER45F3400RCSL
Product Name RES 340 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details