Vishay Intertechnology, Inc. RES 340 OHM 10W 1% AXIAL LUGS RER45F3400RC02

Description
RES 340ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 340ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 10W 1% AXIAL LUGS - RER45F3400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 10W 1% AXIAL LUGS
RER45F3400RC02
RES 340 OHM 10W 1% AXIAL LUGS RER45F3400RC02
RES 340ohm 10W 1% AXIAL LUGS

RES 340ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3400RC02-ND
Chassis Mount Resistors RER45F3400RC02-ND
340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3400RC02
Chassis Mount Resistors RER45F3400RC02
RES CHAS MNT 340 OHM 1% 10W

RES CHAS MNT 340 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3400RC02 RER45F3400RC02-ND RER45F3400RC02
Product Name RES 340 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details