Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3320PCSL

Description
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3320PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3320PCSL-ND
Chassis Mount Resistors RER45F3320PCSL-ND
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor

332 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 332 OHM 10W 1% AXIAL LUGS - RER45F3320PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 10W 1% AXIAL LUGS
RER45F3320PCSL
RES 332 OHM 10W 1% AXIAL LUGS RER45F3320PCSL
RES 332ohm 10W 1% AXIAL LUGS

RES 332ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3320PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3320PCSL
Chassis Mount Resistors RER45F3320PCSL
RES CHAS MNT 332 OHM 1% 10W

RES CHAS MNT 332 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3320PCSL-ND RER45F3320PCSL RER45F3320PCSL
Product Name Chassis Mount Resistors RES 332 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details