Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F30R1RCSL

Description
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F30R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F30R1RCSL-ND
Chassis Mount Resistors RER45F30R1RCSL-ND
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.1 OHM 10W 1% AXIAL LUGS - RER45F30R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% AXIAL LUGS
RER45F30R1RCSL
RES 30.1 OHM 10W 1% AXIAL LUGS RER45F30R1RCSL
RES 30.1ohm 10W 1% AXIAL LUGS

RES 30.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F30R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F30R1RCSL
Chassis Mount Resistors RER45F30R1RCSL
RES CHAS MNT 30.1 OHM 1% 10W

RES CHAS MNT 30.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F30R1RCSL-ND RER45F30R1RCSL RER45F30R1RCSL
Product Name Chassis Mount Resistors RES 30.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details