Vishay Intertechnology, Inc. RES 30.1 OHM 10W 1% AXIAL LUGS RER45F30R1RC02

Description
RES 30.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 10W 1% AXIAL LUGS - RER45F30R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% AXIAL LUGS
RER45F30R1RC02
RES 30.1 OHM 10W 1% AXIAL LUGS RER45F30R1RC02
RES 30.1ohm 10W 1% AXIAL LUGS

RES 30.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F30R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F30R1RC02-ND
Chassis Mount Resistors RER45F30R1RC02-ND
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F30R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F30R1RC02
Chassis Mount Resistors RER45F30R1RC02
RES CHAS MNT 30.1 OHM 1% 10W

RES CHAS MNT 30.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F30R1RC02 RER45F30R1RC02-ND RER45F30R1RC02
Product Name RES 30.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details