Vishay Intertechnology, Inc. Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F27R4RC02

Description
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F27R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F27R4RC02
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F27R4RC02
Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F27R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F27R4RC02-ND
Chassis Mount Resistors RER45F27R4RC02-ND
27.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F27R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F27R4RC02
Chassis Mount Resistors RER45F27R4RC02
RES CHAS MNT 27.4 OHM 1% 10W

RES CHAS MNT 27.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F27R4RC02 RER45F27R4RC02-ND RER45F27R4RC02
Product Name Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details