Vishay Intertechnology, Inc. RES 226 OHM 10W 1% AXIAL LUGS RER45F2260RCSL

Description
RES 226ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 226ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 10W 1% AXIAL LUGS - RER45F2260RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 10W 1% AXIAL LUGS
RER45F2260RCSL
RES 226 OHM 10W 1% AXIAL LUGS RER45F2260RCSL
RES 226ohm 10W 1% AXIAL LUGS

RES 226ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2260RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2260RCSL-ND
Chassis Mount Resistors RER45F2260RCSL-ND
226 Ohms ±1% 10W Wirewound Chassis Mount Resistor

226 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2260RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2260RCSL
Chassis Mount Resistors RER45F2260RCSL
RES CHAS MNT 226 OHM 1% 10W

RES CHAS MNT 226 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2260RCSL RER45F2260RCSL-ND RER45F2260RCSL
Product Name RES 226 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistor - 53-C1410RJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details