TE Connectivity Through Hole Resistors C1410RJL

Description
10 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C1410RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1410RJL-ND
Through Hole Resistors C1410RJL-ND
10 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661581
Through Hole Resistors 6661581
TE Connectivity C1410RJL Resistor

TE Connectivity C1410RJL Resistor

Supplier's Site
Through Hole Resistors - 6661581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661581P
Through Hole Resistors 6661581P
TE Connectivity C1410RJL Resistor

TE Connectivity C1410RJL Resistor

Supplier's Site
Resistor - 53-C1410RJL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor
53-C1410RJL
Resistor 53-C1410RJL
Wirewound Resistors C14 10R 5% (LOOSE) Product overview: C1410RJL from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-C1410RJL can be used for catalog matching and distributor lookup.

Wirewound Resistors C14 10R 5% (LOOSE) Product overview: C1410RJL from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-C1410RJL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1200275-C1410RJL
Resistors - Through Hole Resistors 1200275-C1410RJL
Win Source Part Number: 1200275-C1410RJL Category: Resistors>Through Hole Resistors Series: C, CGS Package: Bulk Standard Package: 400 Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 14W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.335" Dia x 2.098" L (8.50mm x 53.30mm) Alternative Parts (Cross-Reference): 1-1623774-6; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1-1623774-6 Base Product Number: C14

Win Source Part Number: 1200275-C1410RJL
Category: Resistors>Through Hole Resistors
Series: C, CGS
Package: Bulk
Standard Package: 400
Tolerance: ±5%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 14W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.335" Dia x 2.098" L (8.50mm x 53.30mm)
Alternative Parts (Cross-Reference): 1-1623774-6;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1-1623774-6
Base Product Number: C14

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number C1410RJL-ND 6661581 6661581P 53-C1410RJL 1200275-C1410RJL
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1630027-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details