Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2150RC02

Description
215 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
215 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2150RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2150RC02-ND
Chassis Mount Resistors RER45F2150RC02-ND
215 Ohms ±1% 10W Wirewound Chassis Mount Resistor

215 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 215 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F2150RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F2150RC02
Res Wirewound 215 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F2150RC02
Res Wirewound 215 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 215 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F2150RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2150RC02
Chassis Mount Resistors RER45F2150RC02
RES CHAS MNT 215 OHM 1% 10W

RES CHAS MNT 215 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2150RC02-ND RER45F2150RC02 RER45F2150RC02
Product Name Chassis Mount Resistors Res Wirewound 215 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details