Vishay Intertechnology, Inc. RES 1.87 OHM 10W 1% AXIAL LUGS RER45F1R87RCSL

Description
RES 1.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 10W 1% AXIAL LUGS - RER45F1R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 10W 1% AXIAL LUGS
RER45F1R87RCSL
RES 1.87 OHM 10W 1% AXIAL LUGS RER45F1R87RCSL
RES 1.87ohm 10W 1% AXIAL LUGS

RES 1.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R87RCSL-ND
Chassis Mount Resistors RER45F1R87RCSL-ND
1.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R87RCSL
Chassis Mount Resistors RER45F1R87RCSL
RES CHAS MNT 1.87 OHM 1% 10W

RES CHAS MNT 1.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R87RCSL RER45F1R87RCSL-ND RER45F1R87RCSL
Product Name RES 1.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details