Vishay Intertechnology, Inc. Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F1R47RC02

Description
Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F1R47RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F1R47RC02
Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F1R47RC02
Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1R47RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R47RC02-ND
Chassis Mount Resistors RER45F1R47RC02-ND
1.47 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.47 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R47RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R47RC02
Chassis Mount Resistors RER45F1R47RC02
RES CHAS MNT 1.47 OHM 1% 10W

RES CHAS MNT 1.47 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R47RC02 RER45F1R47RC02-ND RER45F1R47RC02
Product Name Res Wirewound 1.47 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details