Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1R00PCSL

Description
1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1R00PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R00PCSL-ND
Chassis Mount Resistors RER45F1R00PCSL-ND
1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 10W 1% AXIAL LUGS - RER45F1R00PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 10W 1% AXIAL LUGS
RER45F1R00PCSL
RES 1 OHM 10W 1% AXIAL LUGS RER45F1R00PCSL
RES 1ohm 10W 1% AXIAL LUGS

RES 1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R00PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R00PCSL
Chassis Mount Resistors RER45F1R00PCSL
RES CHAS MNT 1 OHM 1% 10W

RES CHAS MNT 1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R00PCSL-ND RER45F1R00PCSL RER45F1R00PCSL
Product Name Chassis Mount Resistors RES 1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details