Vishay Intertechnology, Inc. Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F19R6RC02

Description
Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F19R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F19R6RC02
Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F19R6RC02
Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F19R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F19R6RC02-ND
Chassis Mount Resistors RER45F19R6RC02-ND
19.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

19.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F19R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F19R6RC02
Chassis Mount Resistors RER45F19R6RC02
RES CHAS MNT 19.6 OHM 1% 10W

RES CHAS MNT 19.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F19R6RC02 RER45F19R6RC02-ND RER45F19R6RC02
Product Name Res Wirewound 19.6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details