RES 18.7ohm 10W 1% AXIAL LUGS
18.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 18.7 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER45F18R7RCSL | RER45F18R7RCSL-ND | RER45F18R7RCSL |
| Product Name | RES 18.7 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 18.7 ohms | 18.7 ohms | 18.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |