Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1740RCSL

Description
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1740RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1740RCSL-ND
Chassis Mount Resistors RER45F1740RCSL-ND
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor

174 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 174 OHM 10W 1% AXIAL LUGS - RER45F1740RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 10W 1% AXIAL LUGS
RER45F1740RCSL
RES 174 OHM 10W 1% AXIAL LUGS RER45F1740RCSL
RES 174ohm 10W 1% AXIAL LUGS

RES 174ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1740RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1740RCSL
Chassis Mount Resistors RER45F1740RCSL
RES CHAS MNT 174 OHM 1% 10W

RES CHAS MNT 174 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1740RCSL-ND RER45F1740RCSL RER45F1740RCSL
Product Name Chassis Mount Resistors RES 174 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details