Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F16R2RCSL

Description
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F16R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F16R2RCSL-ND
Chassis Mount Resistors RER45F16R2RCSL-ND
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 16.2 OHM 10W 1% AXIAL LUGS - RER45F16R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 10W 1% AXIAL LUGS
RER45F16R2RCSL
RES 16.2 OHM 10W 1% AXIAL LUGS RER45F16R2RCSL
RES 16.2ohm 10W 1% AXIAL LUGS

RES 16.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F16R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F16R2RCSL
Chassis Mount Resistors RER45F16R2RCSL
RES CHAS MNT 16.2 OHM 1% 10W

RES CHAS MNT 16.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F16R2RCSL-ND RER45F16R2RCSL RER45F16R2RCSL
Product Name Chassis Mount Resistors RES 16.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers