Vishay Intertechnology, Inc. RES 14.7 OHM 10W 1% AXIAL LUGS RER45F14R7RCSL

Description
RES 14.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 10W 1% AXIAL LUGS - RER45F14R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 10W 1% AXIAL LUGS
RER45F14R7RCSL
RES 14.7 OHM 10W 1% AXIAL LUGS RER45F14R7RCSL
RES 14.7ohm 10W 1% AXIAL LUGS

RES 14.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F14R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F14R7RCSL-ND
Chassis Mount Resistors RER45F14R7RCSL-ND
14.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F14R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F14R7RCSL
Chassis Mount Resistors RER45F14R7RCSL
RES CHAS MNT 14.7 OHM 1% 10W

RES CHAS MNT 14.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F14R7RCSL RER45F14R7RCSL-ND RER45F14R7RCSL
Product Name RES 14.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details