Vishay Intertechnology, Inc. Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F1210RC02

Description
Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER45F1210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER45F1210RC02
Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F1210RC02
Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F1210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1210RC02-ND
Chassis Mount Resistors RER45F1210RC02-ND
121 Ohms ±1% 10W Wirewound Chassis Mount Resistor

121 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1210RC02
Chassis Mount Resistors RER45F1210RC02
RES CHAS MNT 121 OHM 1% 10W

RES CHAS MNT 121 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1210RC02 RER45F1210RC02-ND RER45F1210RC02
Product Name Res Wirewound 121 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details