Vishay Intertechnology, Inc. Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1101RC02

Description
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1101RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1101RC02
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1101RC02
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1101RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1101RC02-ND
Chassis Mount Resistors RER45F1101RC02-ND
1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1101RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1101RC02
Chassis Mount Resistors RER45F1101RC02
RES CHAS MNT 1.1K OHM 1% 10W

RES CHAS MNT 1.1K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1101RC02 RER45F1101RC02-ND RER45F1101RC02
Product Name Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers