Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F10R0RCSL

Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F10R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F10R0RCSL-ND
Chassis Mount Resistors RER45F10R0RCSL-ND
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10 OHM 10W 1% AXIAL LUGS - RER45F10R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% AXIAL LUGS
RER45F10R0RCSL
RES 10 OHM 10W 1% AXIAL LUGS RER45F10R0RCSL
RES 10ohm 10W 1% AXIAL LUGS

RES 10ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F10R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F10R0RCSL
Chassis Mount Resistors RER45F10R0RCSL
RES CHAS MNT 10 OHM 1% 10W

RES CHAS MNT 10 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F10R0RCSL-ND RER45F10R0RCSL RER45F10R0RCSL
Product Name Chassis Mount Resistors RES 10 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers