Vishay Intertechnology, Inc. RES 10 OHM 10W 1% AXIAL LUGS RER45F10R0PCSL

Description
RES 10ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 10W 1% AXIAL LUGS - RER45F10R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% AXIAL LUGS
RER45F10R0PCSL
RES 10 OHM 10W 1% AXIAL LUGS RER45F10R0PCSL
RES 10ohm 10W 1% AXIAL LUGS

RES 10ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F10R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F10R0PCSL-ND
Chassis Mount Resistors RER45F10R0PCSL-ND
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F10R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F10R0PCSL
Chassis Mount Resistors RER45F10R0PCSL
RES CHAS MNT 10 OHM 1% 10W

RES CHAS MNT 10 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F10R0PCSL RER45F10R0PCSL-ND RER45F10R0PCSL
Product Name RES 10 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details