Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1000RC02

Description
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1000RC02
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1000RC02
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RER45F1000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER45F1000RC02-ND
Chassis Mount Resistors 541-RER45F1000RC02-ND
100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1000RC02
Chassis Mount Resistors RER45F1000RC02
RES CHAS MNT 100 OHM 1% 10W

RES CHAS MNT 100 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1000RC02 541-RER45F1000RC02-ND RER45F1000RC02
Product Name Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details