Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F9R10RCSL

Description
9.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F9R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F9R10RCSL-ND
Chassis Mount Resistors RER40F9R10RCSL-ND
9.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.1 OHM 5W 1% AXIAL LUGS - RER40F9R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 5W 1% AXIAL LUGS
RER40F9R10RCSL
RES 9.1 OHM 5W 1% AXIAL LUGS RER40F9R10RCSL
RES 9.1ohm 5W 1% AXIAL LUGS

RES 9.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F9R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F9R10RCSL
Chassis Mount Resistors RER40F9R10RCSL
RES CHAS MNT 9.1 OHM 1% 5W

RES CHAS MNT 9.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F9R10RCSL-ND RER40F9R10RCSL RER40F9R10RCSL
Product Name Chassis Mount Resistors RES 9.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers