Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F9090RCSL

Description
909 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
909 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F9090RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F9090RCSL-ND
Chassis Mount Resistors RER40F9090RCSL-ND
909 Ohms ±1% 5W Wirewound Chassis Mount Resistor

909 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 909 OHM 5W 1% AXIAL LUGS - RER40F9090RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 5W 1% AXIAL LUGS
RER40F9090RCSL
RES 909 OHM 5W 1% AXIAL LUGS RER40F9090RCSL
RES 909ohm 5W 1% AXIAL LUGS

RES 909ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F9090RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F9090RCSL
Chassis Mount Resistors RER40F9090RCSL
RES CHAS MNT 909 OHM 1% 5W

RES CHAS MNT 909 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F9090RCSL-ND RER40F9090RCSL RER40F9090RCSL
Product Name Chassis Mount Resistors RES 909 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details