Vishay Intertechnology, Inc. RES 8.45 OHM 5W 1% AXIAL LUGS RER40F8R45RCSL

Description
RES 8.45ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.45ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 5W 1% AXIAL LUGS - RER40F8R45RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 5W 1% AXIAL LUGS
RER40F8R45RCSL
RES 8.45 OHM 5W 1% AXIAL LUGS RER40F8R45RCSL
RES 8.45ohm 5W 1% AXIAL LUGS

RES 8.45ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F8R45RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F8R45RCSL-ND
Chassis Mount Resistors RER40F8R45RCSL-ND
8.45 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.45 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F8R45RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F8R45RCSL
Chassis Mount Resistors RER40F8R45RCSL
RES CHAS MNT 8.45 OHM 1% 5W

RES CHAS MNT 8.45 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F8R45RCSL RER40F8R45RCSL-ND RER40F8R45RCSL
Product Name RES 8.45 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details