Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F8R45RC02

Description
8.45 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.45 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F8R45RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F8R45RC02-ND
Chassis Mount Resistors RER40F8R45RC02-ND
8.45 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.45 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 8.45 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F8R45RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.45 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F8R45RC02
Res Wirewound 8.45 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F8R45RC02
Res Wirewound 8.45 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 8.45 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F8R45RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F8R45RC02
Chassis Mount Resistors RER40F8R45RC02
RES CHAS MNT 8.45 OHM 1% 5W

RES CHAS MNT 8.45 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F8R45RC02-ND RER40F8R45RC02 RER40F8R45RC02
Product Name Chassis Mount Resistors Res Wirewound 8.45 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 8.45 ohms 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers