Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F8200RC02

Description
820 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F8200RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F8200RC02-ND
Chassis Mount Resistors RER40F8200RC02-ND
820 Ohms ±1% 5W Wirewound Chassis Mount Resistor

820 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 820 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F8200RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F8200RC02
Res Wirewound 820 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F8200RC02
Res Wirewound 820 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 820 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F8200RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F8200RC02
Chassis Mount Resistors RER40F8200RC02
RES CHAS MNT 820 OHM 1% 5W

RES CHAS MNT 820 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F8200RC02-ND RER40F8200RC02 RER40F8200RC02
Product Name Chassis Mount Resistors Res Wirewound 820 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details