Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F75R0RCSL

Description
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F75R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F75R0RCSL-ND
Chassis Mount Resistors RER40F75R0RCSL-ND
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 75 OHM 5W 1% AXIAL LUGS - RER40F75R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 5W 1% AXIAL LUGS
RER40F75R0RCSL
RES 75 OHM 5W 1% AXIAL LUGS RER40F75R0RCSL
RES 75ohm 5W 1% AXIAL LUGS

RES 75ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F75R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F75R0RCSL
Chassis Mount Resistors RER40F75R0RCSL
RES CHAS MNT 75 OHM 1% 5W

RES CHAS MNT 75 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F75R0RCSL-ND RER40F75R0RCSL RER40F75R0RCSL
Product Name Chassis Mount Resistors RES 75 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers