Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F7500RC02

Description
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F7500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F7500RC02-ND
Chassis Mount Resistors RER40F7500RC02-ND
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 750 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F7500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F7500RC02
Res Wirewound 750 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F7500RC02
Res Wirewound 750 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 750 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F7500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F7500RC02
Chassis Mount Resistors RER40F7500RC02
RES CHAS MNT 750 OHM 1% 5W

RES CHAS MNT 750 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F7500RC02-ND RER40F7500RC02 RER40F7500RC02
Product Name Chassis Mount Resistors Res Wirewound 750 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers