Vishay Intertechnology, Inc. RES 72 OHM 5W 1% AXIAL LUGS RER40F72R0MCSL

Description
RES 72ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 72ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72 OHM 5W 1% AXIAL LUGS - RER40F72R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72 OHM 5W 1% AXIAL LUGS
RER40F72R0MCSL
RES 72 OHM 5W 1% AXIAL LUGS RER40F72R0MCSL
RES 72ohm 5W 1% AXIAL LUGS

RES 72ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F72R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F72R0MCSL-ND
Chassis Mount Resistors RER40F72R0MCSL-ND
72 Ohms ±1% 5W Wirewound Chassis Mount Resistor

72 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F72R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F72R0MCSL
Chassis Mount Resistors RER40F72R0MCSL
RES CHAS MNT 72 OHM 1% 5W

RES CHAS MNT 72 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F72R0MCSL RER40F72R0MCSL-ND RER40F72R0MCSL
Product Name RES 72 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 72 ohms 72 ohms 72 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details