Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F68R0RCSL

Description
68 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F68R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F68R0RCSL-ND
Chassis Mount Resistors RER40F68R0RCSL-ND
68 Ohms ±1% 5W Wirewound Chassis Mount Resistor

68 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 68 OHM 5W 1% AXIAL LUGS - RER40F68R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5W 1% AXIAL LUGS
RER40F68R0RCSL
RES 68 OHM 5W 1% AXIAL LUGS RER40F68R0RCSL
RES 68ohm 5W 1% AXIAL LUGS

RES 68ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F68R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F68R0RCSL
Chassis Mount Resistors RER40F68R0RCSL
RES CHAS MNT 68 OHM 1% 5W

RES CHAS MNT 68 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F68R0RCSL-ND RER40F68R0RCSL RER40F68R0RCSL
Product Name Chassis Mount Resistors RES 68 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details