Vishay Intertechnology, Inc. RES 665 OHM 5W 1% AXIAL LUGS RER40F6650RCSL

Description
RES 665ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 665ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 5W 1% AXIAL LUGS - RER40F6650RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 5W 1% AXIAL LUGS
RER40F6650RCSL
RES 665 OHM 5W 1% AXIAL LUGS RER40F6650RCSL
RES 665ohm 5W 1% AXIAL LUGS

RES 665ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F6650RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6650RCSL-ND
Chassis Mount Resistors RER40F6650RCSL-ND
665 Ohms ±1% 5W Wirewound Chassis Mount Resistor

665 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F6650RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6650RCSL
Chassis Mount Resistors RER40F6650RCSL
RES CHAS MNT 665 OHM 1% 5W

RES CHAS MNT 665 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6650RCSL RER40F6650RCSL-ND RER40F6650RCSL
Product Name RES 665 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers