Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F6650RC02

Description
665 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
665 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F6650RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6650RC02-ND
Chassis Mount Resistors RER40F6650RC02-ND
665 Ohms ±1% 5W Wirewound Chassis Mount Resistor

665 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 665 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F6650RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 665 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F6650RC02
Res Wirewound 665 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F6650RC02
Res Wirewound 665 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 665 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F6650RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6650RC02
Chassis Mount Resistors RER40F6650RC02
RES CHAS MNT 665 OHM 1% 5W

RES CHAS MNT 665 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6650RC02-ND RER40F6650RC02 RER40F6650RC02
Product Name Chassis Mount Resistors Res Wirewound 665 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 7-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details