Vishay Intertechnology, Inc. RES 61.9 OHM 5W 1% AXIAL LUGS RER40F61R9RCSL

Description
RES 61.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 61.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 5W 1% AXIAL LUGS - RER40F61R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 5W 1% AXIAL LUGS
RER40F61R9RCSL
RES 61.9 OHM 5W 1% AXIAL LUGS RER40F61R9RCSL
RES 61.9ohm 5W 1% AXIAL LUGS

RES 61.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F61R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F61R9RCSL-ND
Chassis Mount Resistors RER40F61R9RCSL-ND
61.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

61.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F61R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F61R9RCSL
Chassis Mount Resistors RER40F61R9RCSL
RES CHAS MNT 61.9 OHM 1% 5W

RES CHAS MNT 61.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F61R9RCSL RER40F61R9RCSL-ND RER40F61R9RCSL
Product Name RES 61.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details