Vishay Intertechnology, Inc. RES 54.9 OHM 5W 1% AXIAL LUGS RER40F54R9MCSL

Description
RES 54.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 54.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 5W 1% AXIAL LUGS - RER40F54R9MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 5W 1% AXIAL LUGS
RER40F54R9MCSL
RES 54.9 OHM 5W 1% AXIAL LUGS RER40F54R9MCSL
RES 54.9ohm 5W 1% AXIAL LUGS

RES 54.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F54R9MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F54R9MCSL-ND
Chassis Mount Resistors RER40F54R9MCSL-ND
54.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F54R9MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F54R9MCSL
Chassis Mount Resistors RER40F54R9MCSL
RES CHAS MNT 54.9 OHM 1% 5W

RES CHAS MNT 54.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F54R9MCSL RER40F54R9MCSL-ND RER40F54R9MCSL
Product Name RES 54.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details