Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4R99RC02

Description
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER40F4R99RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER40F4R99RC02-ND
Chassis Mount Resistors 541-RER40F4R99RC02-ND
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 4.99 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange - RER40F4R99RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.99 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
RER40F4R99RC02
Res Wirewound 4.99 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER40F4R99RC02
Res Wirewound 4.99 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 4.99 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER40F4R99RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R99RC02
Chassis Mount Resistors RER40F4R99RC02
RES CHAS MNT 4.99 OHM 1% 5W

RES CHAS MNT 4.99 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER40F4R99RC02-ND RER40F4R99RC02 RER40F4R99RC02
Product Name Chassis Mount Resistors Res Wirewound 4.99 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details