Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4R64RC02

Description
4.64 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.64 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4R64RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R64RC02-ND
Chassis Mount Resistors RER40F4R64RC02-ND
4.64 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 4.64 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F4R64RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F4R64RC02
Res Wirewound 4.64 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F4R64RC02
Res Wirewound 4.64 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 4.64 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F4R64RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R64RC02
Chassis Mount Resistors RER40F4R64RC02
RES CHAS MNT 4.64 OHM 1% 5W

RES CHAS MNT 4.64 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R64RC02-ND RER40F4R64RC02 RER40F4R64RC02
Product Name Chassis Mount Resistors Res Wirewound 4.64 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers