Vishay Intertechnology, Inc. RES 4.32 OHM 5W 1% AXIAL LUGS RER40F4R32RC02

Description
RES 4.32ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.32ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 5W 1% AXIAL LUGS - RER40F4R32RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 5W 1% AXIAL LUGS
RER40F4R32RC02
RES 4.32 OHM 5W 1% AXIAL LUGS RER40F4R32RC02
RES 4.32ohm 5W 1% AXIAL LUGS

RES 4.32ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R32RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R32RC02-ND
Chassis Mount Resistors RER40F4R32RC02-ND
4.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R32RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R32RC02
Chassis Mount Resistors RER40F4R32RC02
RES CHAS MNT 4.32 OHM 1% 5W

RES CHAS MNT 4.32 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R32RC02 RER40F4R32RC02-ND RER40F4R32RC02
Product Name RES 4.32 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details