Vishay Intertechnology, Inc. RES 4.02 OHM 5W 1% AXIAL LUGS RER40F4R02RCSL

Description
RES 4.02ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.02ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 5W 1% AXIAL LUGS - RER40F4R02RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 5W 1% AXIAL LUGS
RER40F4R02RCSL
RES 4.02 OHM 5W 1% AXIAL LUGS RER40F4R02RCSL
RES 4.02ohm 5W 1% AXIAL LUGS

RES 4.02ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R02RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R02RCSL-ND
Chassis Mount Resistors RER40F4R02RCSL-ND
4.02 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.02 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R02RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R02RCSL
Chassis Mount Resistors RER40F4R02RCSL
RES CHAS MNT 4.02 OHM 1% 5W

RES CHAS MNT 4.02 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R02RCSL RER40F4R02RCSL-ND RER40F4R02RCSL
Product Name RES 4.02 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details