Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4990MCSL

Description
499 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
499 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F4990MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 5 watts at 25 °C, the resistor has a resistance value of 499 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The device is suitable for applications requiring high reliability and performance under extreme conditions. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The RER40F4990MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 5 watts at 25 °C, the resistor has a resistance value of 499 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The device is suitable for applications requiring high reliability and performance under extreme conditions. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4990MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4990MCSL-ND
Chassis Mount Resistors RER40F4990MCSL-ND
499 Ohms ±1% 5W Wirewound Chassis Mount Resistor

499 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 5W 1% AXIAL LUGS - RER40F4990MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% AXIAL LUGS
RER40F4990MCSL
RES 499 OHM 5W 1% AXIAL LUGS RER40F4990MCSL
RES 499ohm 5W 1% AXIAL LUGS

RES 499ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4990MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4990MCSL
Chassis Mount Resistors RER40F4990MCSL
RES CHAS MNT 499 OHM 1% 5W

RES CHAS MNT 499 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4990MCSL-ND RER40F4990MCSL RER40F4990MCSL
Product Name Chassis Mount Resistors RES 499 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers