Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F46R4MCSL

Description
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F46R4MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F46R4MCSL-ND
Chassis Mount Resistors RER40F46R4MCSL-ND
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 46.4 OHM 5W 1% AXIAL LUGS - RER40F46R4MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 5W 1% AXIAL LUGS
RER40F46R4MCSL
RES 46.4 OHM 5W 1% AXIAL LUGS RER40F46R4MCSL
RES 46.4ohm 5W 1% AXIAL LUGS

RES 46.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F46R4MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F46R4MCSL
Chassis Mount Resistors RER40F46R4MCSL
RES CHAS MNT 46.4 OHM 1% 5W

RES CHAS MNT 46.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F46R4MCSL-ND RER40F46R4MCSL RER40F46R4MCSL
Product Name Chassis Mount Resistors RES 46.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details